4 Position Circular Connector Receptacle, Female Sockets Solder Cup
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Contact Plating:GoldRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | APC1733-ND | 48W1103 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors |