TE Connectivity Backshells and Cable Clamps 1-206322-1

Description
CONN BCKSH W/CLMP SZ17 15/16-20
Request a Quote Datasheet
Description
CONN BCKSH W/CLMP SZ17 15/16-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - 17-1-206322-1-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
17-1-206322-1-ND
Backshells and Cable Clamps 17-1-206322-1-ND
CONN BCKSH W/CLMP SZ17 15/16-20

CONN BCKSH W/CLMP SZ17 15/16-20

Buy Now Datasheet
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 1-206322-1 - 766617-1-206322-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 1-206322-1
766617-1-206322-1
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 1-206322-1 766617-1-206322-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766617-1-206322-1 Series: CPC Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-0 Shell Size - Insert: 17 Material: Thermoplastic Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws Family Name: 206322 Cable Opening: 0.703" (17.86mm) Diameter - Outside: 1.131" (28.73mm) Thread Size: 15/16-20 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: August 17, 2010 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766617-1-206322-1
Series: CPC
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
For Use With/Related Products: CPC Connectors
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 17
Material: Thermoplastic
Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws
Family Name: 206322
Cable Opening: 0.703" (17.86mm)
Diameter - Outside: 1.131" (28.73mm)
Thread Size: 15/16-20 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: August 17, 2010
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-206322-1-ND 766617-1-206322-1
Product Name Backshells and Cable Clamps Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 1-206322-1
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products