TE Connectivity Rectangular Connector Housings 1-2029097-2

Description
"12 Rectangular Connectors - Housings Receptacle Blue 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"12 Rectangular Connectors - Housings Receptacle Blue 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A108607-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A108607-ND
Rectangular Connector Housings A108607-ND
"12 Rectangular Connectors - Housings Receptacle Blue 0.165"" (4.20mm)"

"12 Rectangular Connectors - Housings Receptacle Blue 0.165"" (4.20mm)"

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Te Connectivity - 51R0907 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51R0907
Plug And Socket Connector Housing; Product Range Te Connectivity 51R0907
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A108607-ND 51R0907
Product Name Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details