Amphenol LTW Circular Connector Assemblies 12-05BFFA-SL8001

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - APC1734-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
APC1734-ND
Circular Connector Assemblies APC1734-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 48W1111 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
48W1111
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 48W1111
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number APC1734-ND 48W1111
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data