The SB® 120 busbar contact, part number 120BBS, is designed for quick-disconnect busbar connections and mates only with wire contacts. It features a #10-24 threaded termination and high mated force. The contact is silver-plated for enhanced durability and includes lock nuts, though additional lock nuts must be ordered separately as B01997P1. It supports wire sizes from 10 to 24 AWG and is intended for use with the SB® 120 housing system, which operates at up to 240 amps with 1 AWG wire contacts and 400 V AC/DC operational voltage. The system meets UL94 V-0 flammability rating and IEC 60529 IP20 finger safety standards.
Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 120BBS includes lock nuts. Locknuts must be ordered separately for B01997P1. Busbar #10
Blade Contact Screw Non-Gendered Silver
PP120 SB120 BUS BAR CONTACT ROHS COMPLIANT: YES
SB120 BUS BAR CONTACT ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 120BBS | 2243-120BBS-ND | 120BBS | 63M4039 |
| Product Name | SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High | Blade Type Power Connector Contacts | Contacts | Pp120 Sb120 Bus Bar Contact Rohs Compliant Anderson Power Products |
| Mounting | Bus Bar Hardware |