Manufacturer: Molex
Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Series: Brad Micro-Change 120100
Number of Positions: 5
Connector Type: Receptacle, Male Pins
Termination: Screw
Package: Bulk
Shell Size - Insert: M12-5
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Threaded
Connector
5 Position Circular Connector Receptacle, Male Pins Screw
FA M12 PRO 5P BC MA STR SCR SHLD
SENSOR CONN, M12, PLUG, 5POS, CABLE
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1201000002 | WM21540-ND | 16P4305 | |
| Product Name | Connectors, Interconnects Circular Connectors Circular Connector Assemblies | Circular Connector Assemblies | Fa M12 Pro 5P Bc Ma Str Scr Shld Molex | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |