TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2058299-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 20.4 MM  [.803 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 20.4 MM  [.803 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2058299-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2058299-2
Rectangular Wire & Cable Connectors & Housings 1-2058299-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 20.4 MM  [.803 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987 Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Connector Height : 6.35 MM  [.249 INCH ]
  • Connector Length : 19.35 MM  [.762 INCH ]
  • Connector Width : 20.4 MM  [.803 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 90
  • Operating Voltage (VDC) : 90

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, C22.2 No. 182.3-M1987
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Hermaphroditic
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99894-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99894-ND
Solid State Lighting Connector Assemblies A99894-ND
"SSL Connector 4 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

"SSL Connector 4 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

Buy Now Datasheet
Singapore, Singapore
6A 125V Electronic Connector
2029-1-2058299-2
6A 125V Electronic Connector 2029-1-2058299-2
4 Pos Wire-to-Board Receptacle, Black, 6A, 125V Product overview: 1-2058299-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 125V, Electronic Connector, Lighting Connectors(Interconn ects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-1-2058299-2 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Board Receptacle, Black, 6A, 125V Product overview: 1-2058299-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 125V, Electronic Connector, Lighting Connectors(Interconnects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-1-2058299-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-To-Board Connector, Crimp, Receptacle, 4, 4 Mm, Tin Plated Contacts Te Connectivity - 96X8526 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Crimp, Receptacle, 4, 4 Mm, Tin Plated Contacts Te Connectivity
96X8526
Wire-To-Board Connector, Crimp, Receptacle, 4, 4 Mm, Tin Plated Contacts Te Connectivity 96X8526
Wire-To-Board Connector, Crimp, Receptacle, 4, 4 mm, Tin Plated Contacts

Wire-To-Board Connector, Crimp, Receptacle, 4, 4 mm, Tin Plated Contacts

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2058299-2 A99894-ND 2029-1-2058299-2 96X8526
Product Name Rectangular Wire & Cable Connectors & Housings Solid State Lighting Connector Assemblies 6A 125V Electronic Connector Wire-To-Board Connector, Crimp, Receptacle, 4, 4 Mm, Tin Plated Contacts Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102103-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
Rectangular Connector Accessories - 1734-1010-017-0606-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details