TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2058299-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 12.4 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL, C22.2 No. 182.3-M1987, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 12.4 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL, C22.2 No. 182.3-M1987, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2058299-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2058299-1
Rectangular Wire & Cable Connectors & Housings 1-2058299-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 12.4 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL, C22.2 No. 182.3-M1987, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Connector Height : 6.35 MM  [.249 INCH ]
  • Connector Length : 19.35 MM  [.762 INCH ]
  • Connector Width : 12.4 MM  [.49 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 90
  • Operating Voltage (VDC) : 90

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL, C22.2 No. 182.3-M1987, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Hermaphroditic
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99893-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99893-ND
Solid State Lighting Connector Assemblies A99893-ND
"SSL Connector 2 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

"SSL Connector 2 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 1-2058299-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1-2058299-1
Solid State Lighting Connector Assemblies 1-2058299-1
CONN HSNG RCPT&BLADE 2POS BLACK

CONN HSNG RCPT&BLADE 2POS BLACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2058299-1 A99893-ND 1-2058299-1
Product Name Rectangular Wire & Cable Connectors & Housings Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-055-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details