Weidmuller
Headers, Plugs and Sockets
1202540000
Description
Position Terminal Block
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Position Terminal Block
Request a Quote
Email Supplier
Datasheet
Suppliers
Cp E Snt 250W 48V 5.2A Weidmuller
95Y6421
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1202540000-ND |
95Y6421 |
|
Product Name
|
Headers, Plugs and Sockets |
Cp E Snt 250W 48V 5.2A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details