TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-201357-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 19.05 MM  [.75 INCH ] Connector Length : 50.8 MM  [2 INCH ] Connector Width : 23.24 MM  [.915 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 85 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 19.05 MM  [.75 INCH ] Connector Length : 50.8 MM  [2 INCH ] Connector Width : 23.24 MM  [.915 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 85 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-201357-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-201357-0
Rectangular Wire & Cable Connectors & Housings 1-201357-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 19.05 MM  [.75 INCH ] Connector Length : 50.8 MM  [2 INCH ] Connector Width : 23.24 MM  [.915 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 85 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Pin

Dimensions


  • Connector Height : 19.05 MM  [.75 INCH ]
  • Connector Length : 50.8 MM  [2 INCH ]
  • Connector Width : 23.24 MM  [.915 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 85

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Housings - 17-1-201357-0-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
17-1-201357-0-ND
Backplane Connector Housings 17-1-201357-0-ND
M-SERIES BLOCK,34 POS

M-SERIES BLOCK,34 POS

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-201357-0 17-1-201357-0-ND 1-201357-0
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A28740-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
Rectangular Connector Contacts - A110855TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
4 suppliers