Molex Connectors, Interconnects - Circular Connectors - Adapters 1200890031

Description
Win Source Part Number: 1315838-1200890031 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: Brad Nano-Change 120089 Features: Coupling Nut Fastening Type: Threaded Package: Bulk Connector Style: Distributor Y-Shaped Voltage Rating: 60VAC, 75VDC Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polyurethane (PUR) Housing Color: Black Convert From (Adapter End): Male Pins Convert To (Adapter End): Female Sockets (2) Includes: 4 pcs - 1 Adapter, 3 O-Rings Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 90°C Shell Size - Insert (Convert From): M12 Shell Size - Insert (Convert To): M8 Number of Positions (Convert From): 4 Number of Positions (Convert To): 3 (2) Orientation (Convert From): Keyed Orientation (Convert To): Keyed ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4020 Mfr: Molex Base Product Number: 120089
Request a Quote Datasheet
Description
Win Source Part Number: 1315838-1200890031 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: Brad Nano-Change 120089 Features: Coupling Nut Fastening Type: Threaded Package: Bulk Connector Style: Distributor Y-Shaped Voltage Rating: 60VAC, 75VDC Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polyurethane (PUR) Housing Color: Black Convert From (Adapter End): Male Pins Convert To (Adapter End): Female Sockets (2) Includes: 4 pcs - 1 Adapter, 3 O-Rings Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 90°C Shell Size - Insert (Convert From): M12 Shell Size - Insert (Convert To): M8 Number of Positions (Convert From): 4 Number of Positions (Convert To): 3 (2) Orientation (Convert From): Keyed Orientation (Convert To): Keyed ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4020 Mfr: Molex Base Product Number: 120089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 1315838-1200890031 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
1315838-1200890031
Connectors, Interconnects - Circular Connectors - Adapters 1315838-1200890031
Win Source Part Number: 1315838-1200890031 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: Brad Nano-Change 120089 Features: Coupling Nut Fastening Type: Threaded Package: Bulk Connector Style: Distributor Y-Shaped Voltage Rating: 60VAC, 75VDC Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polyurethane (PUR) Housing Color: Black Convert From (Adapter End): Male Pins Convert To (Adapter End): Female Sockets (2) Includes: 4 pcs - 1 Adapter, 3 O-Rings Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 90°C Shell Size - Insert (Convert From): M12 Shell Size - Insert (Convert To): M8 Number of Positions (Convert From): 4 Number of Positions (Convert To): 3 (2) Orientation (Convert From): Keyed Orientation (Convert To): Keyed ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4020 Mfr: Molex Base Product Number: 120089

Win Source Part Number: 1315838-1200890031
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: Brad Nano-Change 120089
Features: Coupling Nut
Fastening Type: Threaded
Package: Bulk
Connector Style: Distributor Y-Shaped
Voltage Rating: 60VAC, 75VDC
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Material: Polyurethane (PUR)
Housing Color: Black
Convert From (Adapter End): Male Pins
Convert To (Adapter End): Female Sockets (2)
Includes: 4 pcs - 1 Adapter, 3 O-Rings
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -25°C ~ 90°C
Shell Size - Insert (Convert From): M12
Shell Size - Insert (Convert To): M8
Number of Positions (Convert From): 4
Number of Positions (Convert To): 3 (2)
Orientation (Convert From): Keyed
Orientation (Convert To): Keyed
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4020
Mfr: Molex
Base Product Number: 120089

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Adapters - WM21524-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
WM21524-ND
Circular Connector Adapters WM21524-ND
Circular Connector Distributor Y-Shaped 4/3 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)

Circular Connector Distributor Y-Shaped 4/3 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector Adapters - 1200890031 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Adapters
1200890031
Circular Connector Adapters 1200890031
CONN Y-ADPT 4P-3/3P M-F/F INLINE

CONN Y-ADPT 4P-3/3P M-F/F INLINE

Supplier's Site Datasheet
Y Splitter;m12 Male 2 M8 Fem Molex - 17P0335 - Newark, An Avnet Company
Chicago, IL, United States
Y Splitter;m12 Male 2 M8 Fem Molex
17P0335
Y Splitter;m12 Male 2 M8 Fem Molex 17P0335
Y SPLITTER;M12 MALE 2 M8 FEM

Y SPLITTER;M12 MALE 2 M8 FEM

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315838-1200890031 1200890031 WM21524-ND 1200890031 17P0335
Product Name Connectors, Interconnects - Circular Connectors - Adapters Circular Connector Adapters Circular Connector Adapters Y Splitter;m12 Male 2 M8 Fem Molex
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details