Switchcraft, Inc. Jack Plugs & Sockets 121

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
Jack Plugs & Sockets - 2180849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2180849
Jack Plugs & Sockets 2180849
Switchcraft 121 Jack Connector

Switchcraft 121 Jack Connector

Supplier's Site
Audio Connectors - SC1038-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1038-ND
Audio Connectors SC1038-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
121
Audio & Video Connectors 121
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy - 70214529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy
70214529
Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy 70214529
Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack
Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Supplier's Site
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F247 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F247
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F247
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 121 2180849 SC1038-ND 121 70214529 39F247
Product Name Jack Plugs & Sockets Audio Connectors Audio & Video Connectors Jack, Phone; Panel Mount; 10 AWG; 2; Nickel Plated Copper Alloy Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details