TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2069313-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 16 MM  [.629 INCH ] Housing Features Centerline (Pitch) : 16 MM  [.629 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 16 MM  [.629 INCH ] Housing Features Centerline (Pitch) : 16 MM  [.629 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2069313-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2069313-1
Rectangular Wire & Cable Connectors & Housings 1-2069313-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 16 MM  [.629 INCH ] Housing Features Centerline (Pitch) : 16 MM  [.629 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 16 MM  [.629 INCH ]

Housing Features


  • Centerline (Pitch) : 16 MM  [.629 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A120341-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A120341-ND
Rectangular Connector Housings A120341-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.630"" (16.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.630"" (16.00mm)"

Buy Now Datasheet
D-7 Dyna-Clamp D-7100 Rec 4P Kit M Xx Amp - Te Connectivity - 41AJ0189 - Newark, An Avnet Company
Chicago, IL, United States
D-7 Dyna-Clamp D-7100 Rec 4P Kit M Xx Amp - Te Connectivity
41AJ0189
D-7 Dyna-Clamp D-7100 Rec 4P Kit M Xx Amp - Te Connectivity 41AJ0189
D-7 DYNA-CLAMP D-7100 REC 4P KIT M XX

D-7 DYNA-CLAMP D-7100 REC 4P KIT M XX

Supplier's Site
Conn Housing RCP 4 POS 16mm ST Cable Mount Box/Carton - 792-1-2069313-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 4 POS 16mm ST Cable Mount Box/Carton
792-1-2069313-1
Conn Housing RCP 4 POS 16mm ST Cable Mount Box/Carton 792-1-2069313-1
Conn Housing RCP 4 POS 16mm ST Cable Mount Box/Carton

Conn Housing RCP 4 POS 16mm ST Cable Mount Box/Carton

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2069313-1 A120341-ND 41AJ0189 792-1-2069313-1
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings D-7 Dyna-Clamp D-7100 Rec 4P Kit M Xx Amp - Te Connectivity Conn Housing RCP 4 POS 16mm ST Cable Mount Box/Carton
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 102694-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 102142-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers