Littelfuse, Inc. 7-pole Plug with Cable Protector 12063

Description
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Features and Benefits • Protective, doored sockets to protect terminals from debris and contaminants • Individual pins for specific electrical function assignment • Rugged, proven, round pin design • Rugged, round zinc die cast housings for compact design • Flanged socket options for mounting ease • Cover break force: 47N
Request a Quote Datasheet
Description
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Features and Benefits • Protective, doored sockets to protect terminals from debris and contaminants • Individual pins for specific electrical function assignment • Rugged, proven, round pin design • Rugged, round zinc die cast housings for compact design • Flanged socket options for mounting ease • Cover break force: 47N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-pole Plug with Cable Protector - 12063 - Littelfuse, Inc.
Rosemont, IL, United States
7-pole Plug with Cable Protector
12063
7-pole Plug with Cable Protector 12063
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Features and Benefits • Protective, doored sockets to protect terminals from debris and contaminants • Individual pins for specific electrical function assignment • Rugged, proven, round pin design • Rugged, round zinc die cast housings for compact design • Flanged socket options for mounting ease • Cover break force: 47N

7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Features and Benefits • Protective, doored sockets to protect terminals from debris and contaminants • Individual pins for specific electrical function assignment • Rugged, proven, round pin design • Rugged, round zinc die cast housings for compact design • Flanged socket options for mounting ease • Cover break force: 47N

Supplier's Site Datasheet
Circular Connector Assemblies - F8469-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
F8469-ND
Circular Connector Assemblies F8469-ND
7 Position Circular Connector Plug, Female Sockets Screw

7 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 12063 F8469-ND
Product Name 7-pole Plug with Cable Protector Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBV11A2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
Barrier Blocks - 1920-1880-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers