Weidmuller Heavy Duty Connector Inserts, Modules 1208000000

Description
Female Insert without Contacts 16+Ground Position Crimp
Request a Quote Datasheet
Description
Female Insert without Contacts 16+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 281-5544-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
281-5544-ND
Heavy Duty Connector Inserts, Modules 281-5544-ND
Female Insert without Contacts 16+Ground Position Crimp

Female Insert without Contacts 16+Ground Position Crimp

Buy Now Datasheet
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 16+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Voltage Rating: 500V Gender: Female Size: 6 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HE
Number of Positions: 16+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Package: Bulk
Voltage Rating: 500V
Gender: Female
Size: 6
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Hdc He 16 Fc Weidmuller - 10B5514 - Newark, An Avnet Company
Chicago, IL, United States
Hdc He 16 Fc Weidmuller
10B5514
Hdc He 16 Fc Weidmuller 10B5514
HDC HE 16 FC

HDC HE 16 FC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-5544-ND 10B5514
Product Name Heavy Duty Connector Inserts, Modules Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Hdc He 16 Fc Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adapters - NA97 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details