TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-201692-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 28.7 MM  [1.13 INCH ] Connector Length : 23.2 MM  [.915 INCH ] Connector Width : 71.88 MM  [2.83 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 28.7 MM  [1.13 INCH ] Connector Length : 23.2 MM  [.915 INCH ] Connector Width : 71.88 MM  [2.83 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-201692-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-201692-7
Rectangular Wire & Cable Connectors & Housings 1-201692-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 28.7 MM  [1.13 INCH ] Connector Length : 23.2 MM  [.915 INCH ] Connector Width : 71.88 MM  [2.83 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 104
  • Number of Power Positions : 104
  • Number of Rows : 8
  • Number of Signal Positions : 104

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout : Matrix
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 28.7 MM  [1.13 INCH ]
  • Connector Length : 23.2 MM  [.915 INCH ]
  • Connector Width : 71.88 MM  [2.83 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Center Fastener
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 1-201692-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-201692-7
Backplane Connectors 1-201692-7
CNTR FASTENER PLUG BLOCK,104P

CNTR FASTENER PLUG BLOCK,104P

Buy Now
Backplane Connector Housings - 1-201692-7-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1-201692-7-ND
Backplane Connector Housings 1-201692-7-ND
104 Position Connector Black Panel Mount

104 Position Connector Black Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-1-201692-7
Electronic Connector 361-1-201692-7
Conn Rectangular SKT 104 POS ST Panel Mount Package Product overview: 1-201692-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-201692-7 can be used for catalog matching and distributor lookup.

Conn Rectangular SKT 104 POS ST Panel Mount Package Product overview: 1-201692-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-201692-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Power, Ground Blocks & Junction Modules - 1-201692-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Ground Blocks & Junction Modules
1-201692-7
Connectors Power, Ground Blocks & Junction Modules 1-201692-7
CNTR FASTENER PLUG BLOCK,104P

CNTR FASTENER PLUG BLOCK,104P

Buy Now
Cntr Fastener Plug Block,104P Amp - Te Connectivity - 09H7167 - Newark, An Avnet Company
Chicago, IL, United States
Cntr Fastener Plug Block,104P Amp - Te Connectivity
09H7167
Cntr Fastener Plug Block,104P Amp - Te Connectivity 09H7167
CNTR FASTENER PLUG BLOCK,104P

CNTR FASTENER PLUG BLOCK,104P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-201692-7 1-201692-7 1-201692-7-ND 361-1-201692-7 1-201692-7 09H7167
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Electronic Connector Connectors Power, Ground Blocks & Junction Modules Cntr Fastener Plug Block,104P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connectors - 1028-008-0405 - 905036-1028-008-0405 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details