TE Connectivity 15A 125V Electronic Connector 1-208979-1

Description
Female Power Connector, 15A 125V, Panel Mount, Tin Brass, UL94 V-2 Product overview: 1-208979-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-208979-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Power Connector, 15A 125V, Panel Mount, Tin Brass, UL94 V-2 Product overview: 1-208979-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-208979-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 125V Electronic Connector
436-1-208979-1
15A 125V Electronic Connector 436-1-208979-1
Female Power Connector, 15A 125V, Panel Mount, Tin Brass, UL94 V-2 Product overview: 1-208979-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-208979-1 can be used for catalog matching and distributor lookup.

Female Power Connector, 15A 125V, Panel Mount, Tin Brass, UL94 V-2 Product overview: 1-208979-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-208979-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC Power Plugs & Receptacles - 1-208979-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
1-208979-1
AC Power Plugs & Receptacles 1-208979-1
CONV OUTLET ASSEMBLY (GRAY)

CONV OUTLET ASSEMBLY (GRAY)

Buy Now
Plugs and Receptacles - A111989-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
A111989-ND
Plugs and Receptacles A111989-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity - 81C9028 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity
81C9028
Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity 81C9028
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-1-208979-1 1-208979-1 A111989-ND 81C9028
Product Name 15A 125V Electronic Connector AC Power Plugs & Receptacles Plugs and Receptacles Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details