TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2058299-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 28.4 MM  [1.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : C22.2 No. 182.3-M1987, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 28.4 MM  [1.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : C22.2 No. 182.3-M1987, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2058299-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2058299-3
Rectangular Wire & Cable Connectors & Housings 1-2058299-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 6.35 MM  [.249 INCH ] Connector Length : 19.35 MM  [.762 INCH ] Connector Width : 28.4 MM  [1.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 90 Operating Voltage (VDC) : 90 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : C22.2 No. 182.3-M1987, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Hermaphroditic Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Dimensions


  • Connector Height : 6.35 MM  [.249 INCH ]
  • Connector Length : 19.35 MM  [.762 INCH ]
  • Connector Width : 28.4 MM  [1.118 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 90
  • Operating Voltage (VDC) : 90

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : C22.2 No. 182.3-M1987, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Hermaphroditic
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99895-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99895-ND
Solid State Lighting Connector Assemblies A99895-ND
"SSL Connector 6 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

"SSL Connector 6 Position Blade and Receptacle Housing Board to Cable/Wire 0.157"" (4.00mm) Crimp"

Buy Now Datasheet
Singapore, Singapore
125V 6A Electronic Connector
361-1-2058299-3
125V 6A Electronic Connector 361-1-2058299-3
6 Pos Wire-to-Board Receptacle, 125V, 6A, Black Product overview: 1-2058299-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 6A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-2058299-3 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Board Receptacle, 125V, 6A, Black Product overview: 1-2058299-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 6A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-2058299-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HSNG RCPT&BLADE 6POS BLACK - 792-1-2058299-3 - Utmel Electronic Limited
Hong Kong, China
CONN HSNG RCPT&BLADE 6POS BLACK
792-1-2058299-3
CONN HSNG RCPT&BLADE 6POS BLACK 792-1-2058299-3
CONN HSNG RCPT&BLADE 6POS BLACK

CONN HSNG RCPT&BLADE 6POS BLACK

Supplier's Site
Solid State Lighting Connector Assemblies - 1-2058299-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1-2058299-3
Solid State Lighting Connector Assemblies 1-2058299-3
CONN HSNG RCPT&BLADE 6POS BLACK

CONN HSNG RCPT&BLADE 6POS BLACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2058299-3 A99895-ND 361-1-2058299-3 792-1-2058299-3 1-2058299-3
Product Name Rectangular Wire & Cable Connectors & Housings Solid State Lighting Connector Assemblies 125V 6A Electronic Connector CONN HSNG RCPT&BLADE 6POS BLACK Solid State Lighting Connector Assemblies
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Voltage Rating 90 volts 125 volts 125 volts 125 volts
Mounting Free Hanging (In-Line) Free Hanging Free Hanging (In-Line)
Current Rating 6.0 amps 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 16AC0515 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Connector Accessories - 1734-0528-012-7005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A28623-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details