TE Connectivity Rack & Panel Connectors 1-208599-6

Description
Configuration Features Number of Inserts : 3 Number of Positions : 124 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 1 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 3 Number of Positions : 124 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 1 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-208599-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-208599-6
Rack & Panel Connectors 1-208599-6
Configuration Features Number of Inserts : 3 Number of Positions : 124 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 1 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 124

Contact Features


  • Contact Current Rating (Max) (AMP) : 23

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature Type : Clinch Nut

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC - 1-208599-6-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc 60/60/5C2///

Receptacle Connector Arinc 60/60/5C2///

Buy Now Datasheet
ARINC Connector - 1-208599-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1-208599-6
ARINC Connector 1-208599-6
RECPT ASSY,SZ 1,ARINC,

RECPT ASSY,SZ 1,ARINC,

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1-208599-6
ARINC Connector 1-208599-6
ARINC

ARINC

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-208599-6 1-208599-6-ND 1-208599-6 1-208599-6
Product Name Rack & Panel Connectors ARINC ARINC Connector ARINC Connector
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products