TE Connectivity Connector Hardware, Mounts, Locks & Retainers 120759-2

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 120759-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
120759-2
Connector Hardware, Mounts, Locks & Retainers 120759-2
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Gold

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - 120759-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
120759-2-ND
Backplane Connector Accessories 120759-2-ND
Connector Guide Pin For M3 Thread

Connector Guide Pin For M3 Thread

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 120759-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120759-2
Board to Board & Mezzanine Connectors 120759-2
Z-PACK GUIDE PIN FEED THRU PLT

Z-PACK GUIDE PIN FEED THRU PLT

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120759-2
Board to Board & Mezzanine Connectors 120759-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Z-Pack Guide Pin Feed Thru Plt Amp - Te Connectivity - 97X0556 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack Guide Pin Feed Thru Plt Amp - Te Connectivity
97X0556
Z-Pack Guide Pin Feed Thru Plt Amp - Te Connectivity 97X0556
Z-PACK GUIDE PIN FEED THRU PLT

Z-PACK GUIDE PIN FEED THRU PLT

Supplier's Site
Z-Pack Guide Pin Feed Thru Plt Amp - Te Connectivity - 41AJ2235 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack Guide Pin Feed Thru Plt Amp - Te Connectivity
41AJ2235
Z-Pack Guide Pin Feed Thru Plt Amp - Te Connectivity 41AJ2235
Z-PACK GUIDE PIN FEED THRU PLT

Z-PACK GUIDE PIN FEED THRU PLT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120759-2 120759-2-ND 120759-2 97X0556
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Board to Board & Mezzanine Connectors Z-Pack Guide Pin Feed Thru Plt Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 104550-3 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface Mount
View Details
2 suppliers
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers