Contact Crimp Socket 16 AWG Silver
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
CONTACT H.D. CRIMP SOCKET 100/PK
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-4391-ND | 1201300000 | |
| Product Name | Heavy Duty Connector Contacts | Connectors,Interconnects | Heavy Duty Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty |