TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-201046-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 21 MM  [.84 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 21 MM  [.84 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-201046-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-201046-2
Connector Hardware, Mounts, Locks & Retainers 1-201046-2
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM  [.289 INCH ] Product Length : 21 MM  [.84 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 7.35 MM  [.289 INCH ]
  • Product Length : 21 MM  [.84 INCH ]
  • Product Width : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A33449-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33449-ND
Backplane Connector Accessories A33449-ND
Connector Guide Pin For M Series 6-32 Thread

Connector Guide Pin For M Series 6-32 Thread

Buy Now Datasheet
Backplane Connectors - 1-201046-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-201046-2
Backplane Connectors 1-201046-2
SERIES M MIN RECT GUIDE PIN

SERIES M MIN RECT GUIDE PIN

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-201046-2 A33449-ND 1-201046-2
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors
Unlock Full Specs
to access all available technical data

Similar Products