TE Connectivity Connector Hardware, Mounts, Locks & Retainers 120985-1

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 120985-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
120985-1
Connector Hardware, Mounts, Locks & Retainers 120985-1
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 25.1 MM  [.988 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 120985-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120985-1
Power Connectors 120985-1
UNV PWR MDL, GUIDE PIN PLTD

UNV PWR MDL, GUIDE PIN PLTD

Buy Now
Backplane Connector Accessories - A108707-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A108707-ND
Backplane Connector Accessories A108707-ND
Connector Guide Pin For UPM Series 4-40 Thread

Connector Guide Pin For UPM Series 4-40 Thread

Buy Now Datasheet
Unv Pwr Mdl, Guide Pin Pltd Te Connectivity - 97X0562 - Newark, An Avnet Company
Chicago, IL, United States
Unv Pwr Mdl, Guide Pin Pltd Te Connectivity
97X0562
Unv Pwr Mdl, Guide Pin Pltd Te Connectivity 97X0562
UNV PWR MDL, GUIDE PIN PLTD

UNV PWR MDL, GUIDE PIN PLTD

Supplier's Site
Unv Pwr Mdl, Guide Pin Pltd Amp - Te Connectivity - 41AJ2243 - Newark, An Avnet Company
Chicago, IL, United States
Unv Pwr Mdl, Guide Pin Pltd Amp - Te Connectivity
41AJ2243
Unv Pwr Mdl, Guide Pin Pltd Amp - Te Connectivity 41AJ2243
UNV PWR MDL, GUIDE PIN PLTD

UNV PWR MDL, GUIDE PIN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120985-1 120985-1 A108707-ND 97X0562
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories Unv Pwr Mdl, Guide Pin Pltd Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products