Littelfuse, Inc. 7-pole Plug with Cable Protector 12077-01

Description
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Protective, doored sockets to protect terminals from debris and contaminants Individual pins for specific electrical function assignment Rugged, proven, round pin design Rugged, round zinc die cast housings for compact design Flanged socket options for mounting ease
Request a Quote Datasheet
Description
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Protective, doored sockets to protect terminals from debris and contaminants Individual pins for specific electrical function assignment Rugged, proven, round pin design Rugged, round zinc die cast housings for compact design Flanged socket options for mounting ease
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-pole Plug with Cable Protector - 12077-01 - Littelfuse, Inc.
Rosemont, IL, United States
7-pole Plug with Cable Protector
12077-01
7-pole Plug with Cable Protector 12077-01
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Protective, doored sockets to protect terminals from debris and contaminants Individual pins for specific electrical function assignment Rugged, proven, round pin design Rugged, round zinc die cast housings for compact design Flanged socket options for mounting ease

7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Protective, doored sockets to protect terminals from debris and contaminants Individual pins for specific electrical function assignment Rugged, proven, round pin design Rugged, round zinc die cast housings for compact design Flanged socket options for mounting ease

Supplier's Site Datasheet
Circular Connector Assemblies - F8478-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
F8478-ND
Circular Connector Assemblies F8478-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 12077-01 F8478-ND
Product Name 7-pole Plug with Cable Protector Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details