Weidmuller Heavy Duty Connector Inserts, Modules 1204100000

Description
Female Insert 10+Ground Position Screw
Request a Quote Datasheet
Description
Female Insert 10+Ground Position Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 281-2252-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
281-2252-ND
Heavy Duty Connector Inserts, Modules 281-2252-ND
Female Insert 10+Ground Position Screw

Female Insert 10+Ground Position Screw

Buy Now Datasheet
Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller - 10B5496 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller
10B5496
Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller 10B5496
RECTANGULAR INSERT, FEMALE, 10 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 10 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Insert, He Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller - 50M6087 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, He Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller
50M6087
Rectangular Power Connector, Insert, He Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller 50M6087
Rectangular Power Connector, Insert, HE Series, Screw, Receptacle, 10, Socket RoHS Compliant: Yes

Rectangular Power Connector, Insert, HE Series, Screw, Receptacle, 10, Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-2252-ND 10B5496 50M6087
Product Name Heavy Duty Connector Inserts, Modules Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, He Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Female / Jack
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - CLB.015.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers