TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-200871-0

Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 43.2 MM  [1.7 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 43.2 MM  [1.7 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-200871-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-200871-0
Connector Hardware, Mounts, Locks & Retainers 1-200871-0
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 43.2 MM  [1.7 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel, Zinc Alloy

Dimensions


  • Product Height : 7.92 MM  [.311 INCH ]
  • Product Length : 43.2 MM  [1.7 INCH ]
  • Product Width : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Pin and Jackscrew Tip Male
  • Product Plating Finish : Non-Hexavalent Chromate
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A34341-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A34341-ND
Backplane Connector Accessories A34341-ND
Connector Jackscrew For M Series 6-32 Double Thread

Connector Jackscrew For M Series 6-32 Double Thread

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-200871-0 A34341-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products