Switch SPDT (DB/DM) Chassis Mount
Win Source Part Number: 1233635-SZL-WLC-A-N
Category: Switches>Limit Switches
Series: SZL-WL
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 5
Circuit: SPDT (DB/DM)
Switch Function: On-Mom
Actuator Type: Side Rotary, Roller
Electrical Life: 750,000 Cycles
Operating Force: 34gfm
Mechanical Life: 10,000,000 Cycles
Pretravel: 30°
Differential Travel: 16°
Overtravel: 60°
Operating Position: 30°
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC), 6A (DC)
HTSUS: 8536.50.9055
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-6688
Base Product Number: SZL-WL
SWITCH SNAP ACTION SPDT 10A 125V
Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:0.34N-m; Product Range:SZL-WL Series; Contact Current DC Max:800mA RoHS Compliant: Yes
Limit Switches LIMIT SWITCH SZL-WL
LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:0.34N-M, PRODUCT RANGE:SZL-WL SERIES, CONTACT CURRENT DC MAX:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 480-6688-ND | 1233635-SZL-WLC-A-N | SZL-WLC-A-N | SZL-WLC-A-N | 62M5339 | SZL-WLC-A-N | 33799419 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch Actuator Honeywell | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
| Actuator Type | Standard Roller | ||||||
| Connections | Screw Terminal; Screw Terminal | ||||||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) |