The SZL-VL Series miniature limit switches are specially designed for applications of small mounting space. They are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of being mounted in space restricted applications. A wide range of actuators add additional flexibility. A special pre-molded flexible cable gland allows for fast and simple wiring termination.
Win Source Part Number: 1233651-SZL-VL-E
Category: Switches>Limit Switches
Series: SZL-VL
Termination Style: Cable Gland
Package: Bulk
Ingress Protection: IP64 - Dust Tight, Water Resistant
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPDT (DB/DM)
Switch Function: On-Mom
Actuator Type: Cross Roller Plunger
Operating Force: 900gf
Mechanical Life: 10,000,000 Cycles
Release Force: 150gf
Pretravel: 0.060" (1.5mm)
Differential Travel: 0.028" (0.7mm)
Overtravel: 0.158" (4.0mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 400mA (DC)
HTSUS: 8536.50.9055
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: SZLVLE,480-5209,SZL-
Product Status: Obsolete
Switch SPDT (DB/DM) Chassis Mount
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CROSS ROLLER PLUNGER, 8.83 N OPERATING FORCE, 1.47 N RELEASE FORCE, 1.5 MM PRETRAVEL, 4 MM MAX OVERTRAVEL, 0.7 MM DIFFERENTIAL TRAVEL, REPLACED BY SZL-VL-S-E-N-M. FREE 2 YEAR RADWELL WARRANTY
Limit Switches 1NC 1NO SPDT;DBL BRK Gen Purpose Limit Sw
SWITCH SNAP ACTION SPDT 5A 250V
General Purpose Limit Switch, VL Series
The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of being mounted in space restricted applications.
Features
| Honeywell Sensing & IoT | Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | SZL-VL-E | 1233651-SZL-VL-E | 480-5209-ND | 64949630 | SZL-VL-E | SZL-VL-E | 70120260 |
| Product Name | MICRO SWITCH SZL-VL Series General Purpose Limit Switch,Cross Roller Plunger , 1NC/1NO SPDT, Double Break | Switches - Limit Switches | Limit Switches | Limit Switch | Limit Switches | Switches - Limit Switches | Switch, Limit, TOP CROSS Roller PLUNGER |
| Normal State | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | ||
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | Pushbutton or Plunger | |||||
| Certifications / Approvals | CE Certified; UL Listed; UL, cULus, CE | ||||||
| Operating Temp | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) |