The MICRO SWITCH SL1 series compact limit switches are sealed, sensitive, and have a long life. The compact size makes them suitable for the total miniaturization of machinery or equipment.
DIODE SOD123FL 200V 1A 150C
LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT; Limit Switch Actuator:Cross Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:11.8N; Product Range:SL1 Series RoHS Compliant: Yes
Limit Switches Cross Roller Plunger 1NC/1NO SPDT Snap
LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT, CROSS ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.8N, SL1 SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | SL1-D | 480-3671-ND | 8087686 | SL1-D | SL1-D | 48F2821 | SL1-D | 448768 |
| Product Name | MICRO SWITCH SL1 Series Limit Switch, Cross Roller Plunger (90°, Rotated Plunger), 1NC/1NO SPDT Snap Action, Compression Fitting | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Cross Roller Plunger, Spdt; Limit Switch Actuator Honeywell | Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | |||||||
| Orientation | Side Mounted Actuator | |||||||
| Operating Temp | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |