ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
90
100
110
120
130
140
147
148
149
150
151
152
153
154
155
156
157
158
159
160
170
180
190
200
210
250
300
350
400
450
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 1/4watt 3.01ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.16Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.32Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.32ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.3ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.6Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.83Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.92Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5% | |
| Metal Film Resistors - Through Hole 1/4watt 3Mohms 5% | |
| Metal Film Resistors - Through Hole 1/4watt 402Kohms .1% | |
| Metal Film Resistors - Through Hole 3ohm 5% 100PPM 1/4W | |
| Metal Film Resistors - Through Hole CMF-55 3.09M 2% T-1 RE5 | |
| Metal Film Resistors - Through Hole CMF-55 3.24 1% T-0 B14 | |
| Metal Film Resistors - Through Hole CMF-55 3.24 1% T-1 R36 | |
| Metal Film Resistors - Through Hole CMF-55 3.3 2% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 3.3M 5% T-1 EA e3 | |
| Metal Film Resistors - Through Hole CMF-55 3.6M 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 3.7 5% T-1 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 3.9 5% T-1 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 3.9M 1% T-0 B14 | |
| Metal Film Resistors - Through Hole CMF-55 402K .5% T-9 EB e3 | |
| Metal Film Resistors - Through Hole | |
| METAL FILM,1/8W,3.32,1%,10 0PPM,BULK | |
| RES 3.014Mohm 1/2W 1% AXIAL | |
| RES 3.01Mohm 1/2W 1% AXIAL | |
| RES 3.01Mohm 1/2W 2% AXIAL | |
| RES 3.01ohm 1/2W 1% AXIAL | |
| RES 3.06ohm 1/2W 1% AXIAL | |
| RES 3.09Mohm 1% 50PPM 1/2W | |
| RES 3.09Mohm 1/2W 1% AXIAL | |
| RES 3.09ohm 1/2W 1% AXIAL | |
| RES 3.12Mohm 1/2W 1% AXIAL | |
| RES 3.164Mohm 1/2W 1% AXIAL | |
| RES 3.16Mohm 1% 50PPM 1/2W | |
| RES 3.16Mohm 1/2W 1% AXIAL | |
| RES 3.16Mohm 1/2W 2% AXIAL | |
| RES 3.16ohm 1/2W 1% AXIAL | |
| RES 3.1ohm 1/2W 1% AXIAL | |
| RES 3.22Mohm 1/2W 1% AXIAL | |
| RES 3.24Mohm 1% 50PPM 1/2W | |
| RES 3.24Mohm 1/2W 1% AXIAL | |
| RES 3.2Mohm 1/2W .25% AXIAL | |
| RES 3.2Mohm 1/2W 1% AXIAL | |
| RES 3.32Mohm 1/2W 1% AXIAL | |
| RES 3.32Mohm 1/2W 2% AXIAL | |
| RES 3.32ohm 1/2W 1% AXIAL | |
| RES 3.3Mohm 1/2W 0.5% AXIAL | |
| RES 3.3Mohm 1/2W 1% AXIAL | |
| RES 3.3Mohm 1/2W 5% AXIAL | |
| RES 3.3ohm 1/2W 1% AXIAL | |
| RES 3.3ohm 1/2W 5% AXIAL | |
| RES 3.40Mohm 1% 50PPM 1/2W | |
| RES 3.48Mohm 1/2W 1% AXIAL | |
| RES 3.48Mohm 1/2W 2% AXIAL | |
| RES 3.48ohm 1/2W 1% AXIAL | |
| RES 3.4Mohm 1/2W 1% AXIAL | |
| RES 3.4Mohm 1/2W 2% AXIAL | |
| RES 3.52Mohm 1/2W 1% AXIAL | |
| RES 3.57Mohm 1% 50PPM 1/2W | |
| RES 3.57Mohm 1/2W 1% AXIAL | |
| RES 3.57ohm 1/2W 1% AXIAL | |
| RES 3.5ohm 1/2W 1% AXIAL | |
| RES 3.65Mohm 1% 50PPM 1/2W | |
| RES 3.65Mohm 1/2W 1% AXIAL | |
| RES 3.65ohm 1/2W 1% AXIAL | |
| RES 3.6Mohm 1/2W 1% AXIAL | |
| RES 3.6Mohm 1/2W 5% AXIAL | |
| RES 3.74Mohm 1% 50PPM 1/2W | |
| RES 3.74Mohm 1/2W 1% AXIAL | |
| RES 3.74Mohm 1/2W 2% AXIAL | |
| RES 3.74ohm 1/2W 1% AXIAL | |
| RES 3.75Mohm 1/2W 1% AXIAL | |
| RES 3.83Mohm 1% 50PPM 1/2W | |
| RES 3.83Mohm 1/2W 1% AXIAL | |
| RES 3.83ohm 1/2W 1% AXIAL | |
| RES 3.8Mohm 1/2W 5% AXIAL | |
| RES 3.90Mohm 1/2W 1% AXIAL | |
| RES 3.92Mohm 1% 50PPM 1/2W | |
| RES 3.92Mohm 1/2W 1% AXIAL | |
| RES 3.92Mohm 1/2W 2% AXIAL | |
| RES 3.92ohm 1/2W 1% AXIAL | |
| RES 3.9Mohm 1/2W 1% AXIAL | |
| RES 3.9Mohm 1/2W 5% AXIAL | |
| RES 3.9ohm 1/2W 1% AXIAL | |
| RES 3ohm 1/2W 1% AXIAL | |
| RES 3ohm 1/2W 2% AXIAL | |
| RES 3ohm 1/2W 5% AXIAL | |
| RES 400Kohm 1/2W 0.1% AXIAL | |
| RES 400Kohm 1/2W 0.5% AXIAL | |
| RES 400Kohm 1/2W 1% AXIAL | |
| RES 400ohm 1/2W 0.1% AXIAL | |
| RES 400ohm 1/2W 1% AXIAL | |
| RES 402Kohm 1/2W .1% AXIAL | |
| RES 402Kohm 1/2W .5% AXIAL | |
| RES 402Kohm 1/2W 1% AXIAL | |
| Res Metal Film 3.01M Ohm 1% 1/4W|1/2W|3/4W|1W ¦150ppm/¦C AXL Thru-Hole | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3.48Mohms 1% | |
| Vishay/DaleMetal Film Resistors - Through Hole 3.09Mohm 1% 25PPM 1/4W | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-55 3.32M 2% T-1 RE5 | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-55 3.92M 2% T-1 B14 | |
| Vishay/DaleMetal Film Resistors - Through Hole |
| << Prev | Next >> |