Vishay Intertechnology, Inc. Through Hole Resistors CMF553M0100GKR6

Description
3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M0100GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100GKR6-ND
Through Hole Resistors CMF553M0100GKR6-ND
3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M0100GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M0100GKR6
Metal Film Resistors - CMF553M0100GKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 3.01 Mohm, +/2 Percent, 100 Ppm Vishay - 41C2842 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.01 Mohm, +/2 Percent, 100 Ppm Vishay
41C2842
Cmf55, 3.01 Mohm, +/2 Percent, 100 Ppm Vishay 41C2842
CMF55, 3.01 MOhm, +/- 2 Percent, 100 ppm

CMF55, 3.01 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100GKR6-ND CMF553M0100GKR6 41C2842
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 3.01 Mohm, +/2 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details