Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M9200FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 3.92Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.92Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M9200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M9200FKBF
Metal Film Resistors - CMF553M9200FKBF
Metal Film Resistors - Through Hole 1/4watt 3.92Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.92Mohms 1%

Supplier's Site
Through Hole Resistors - CMF553M9200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9200FKBF-ND
Through Hole Resistors CMF553M9200FKBF-ND
3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M9200FKBF CMF553M9200FKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details