Vishay Intertechnology, Inc. RES 3.2M OHM 1/2W .25% AXIAL CMF553M2000CHR6

Description
RES 3.2Mohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.2Mohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2M OHM 1/2W .25% AXIAL - CMF553M2000CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2M OHM 1/2W .25% AXIAL
CMF553M2000CHR6
RES 3.2M OHM 1/2W .25% AXIAL CMF553M2000CHR6
RES 3.2Mohm 1/2W .25% AXIAL

RES 3.2Mohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M2000CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M2000CHR6-ND
Through Hole Resistors CMF553M2000CHR6-ND
3.2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay - 41C2870 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay
41C2870
Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay 41C2870
CMF55, 3.2 MOhm, +/- 0.25 Percent, 50 ppm

CMF55, 3.2 MOhm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M2000CHR6 CMF553M2000CHR6-ND 41C2870
Product Name RES 3.2M OHM 1/2W .25% AXIAL Through Hole Resistors Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.20E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details