Vishay Intertechnology, Inc. Through Hole Resistors CMF553R4000FKBF

Description
3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R4000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R4000FKBF-ND
Through Hole Resistors CMF553R4000FKBF-ND
3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF553R4000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF553R4000FKBF
Vishay/DaleMetal Film Resistors - CMF553R4000FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2978
Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2978
Resistor,Metal Film,3.4Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.4Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R4000FKBF-ND CMF553R4000FKBF 41C2978
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,3.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details