Vishay Intertechnology, Inc. Through Hole Resistors CMF553M3000JNEB

Description
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M3000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000JNEB-ND
Through Hole Resistors CMF553M3000JNEB-ND
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3M OHM 1/2W 5% AXIAL - CMF553M3000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 5% AXIAL
CMF553M3000JNEB
RES 3.3M OHM 1/2W 5% AXIAL CMF553M3000JNEB
RES 3.3Mohm 1/2W 5% AXIAL

RES 3.3Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 3.3M 5% T-00 Eb E3 Vishay - 68P5803 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3M 5% T-00 Eb E3 Vishay
68P5803
Cmf-55 3.3M 5% T-00 Eb E3 Vishay 68P5803
CMF-55 3.3M 5% T-00 EB e3

CMF-55 3.3M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000JNEB-ND CMF553M3000JNEB 68P5803
Product Name Through Hole Resistors RES 3.3M OHM 1/2W 5% AXIAL Cmf-55 3.3M 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers