Vishay Intertechnology, Inc. RES 3.48M OHM 1/2W 2% AXIAL CMF553M4800GNEA

Description
RES 3.48Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.48Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48M OHM 1/2W 2% AXIAL - CMF553M4800GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48M OHM 1/2W 2% AXIAL
CMF553M4800GNEA
RES 3.48M OHM 1/2W 2% AXIAL CMF553M4800GNEA
RES 3.48Mohm 1/2W 2% AXIAL

RES 3.48Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M4800GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M4800GNEA-ND
Through Hole Resistors CMF553M4800GNEA-ND
3.48 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.48M 2% T-00 Ea E3 Vishay - 68P5836 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.48M 2% T-00 Ea E3 Vishay
68P5836
Cmf-55 3.48M 2% T-00 Ea E3 Vishay 68P5836
CMF-55 3.48M 2% T-00 EA e3

CMF-55 3.48M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M4800GNEA CMF553M4800GNEA-ND 68P5836
Product Name RES 3.48M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.48M 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details