Vishay Intertechnology, Inc. Through Hole Resistors CMF553M1600FHRE

Description
3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M1600FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600FHRE-ND
Through Hole Resistors CMF553M1600FHRE-ND
3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.16M OHM 1/2W 1% AXIAL - CMF553M1600FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/2W 1% AXIAL
CMF553M1600FHRE
RES 3.16M OHM 1/2W 1% AXIAL CMF553M1600FHRE
RES 3.16Mohm 1/2W 1% AXIAL

RES 3.16Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C2854
Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C2854
Resistor,Metal Film,3.16MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.16MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600FHRE-ND CMF553M1600FHRE 41C2854
Product Name Through Hole Resistors RES 3.16M OHM 1/2W 1% AXIAL Resistor,metal Film,3.16Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details