Vishay Intertechnology, Inc. Through Hole Resistors CMF553M7400FKEK

Description
3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M7400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M7400FKEK-ND
Through Hole Resistors CMF553M7400FKEK-ND
3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.74M OHM 1/2W 1% AXIAL - CMF553M7400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1/2W 1% AXIAL
CMF553M7400FKEK
RES 3.74M OHM 1/2W 1% AXIAL CMF553M7400FKEK
RES 3.74Mohm 1/2W 1% AXIAL

RES 3.74Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.74M 1% T-1 Ek E3 Vishay - 68P5868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.74M 1% T-1 Ek E3 Vishay
68P5868
Cmf-55 3.74M 1% T-1 Ek E3 Vishay 68P5868
CMF-55 3.74M 1% T-1 EK e3

CMF-55 3.74M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M7400FKEK-ND CMF553M7400FKEK 68P5868
Product Name Through Hole Resistors RES 3.74M OHM 1/2W 1% AXIAL Cmf-55 3.74M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details