Vishay Intertechnology, Inc. Through Hole Resistors CMF553R6500FKWF

Description
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R6500FKWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R6500FKWF-ND
Through Hole Resistors CMF553R6500FKWF-ND
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553R6500FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R6500FKWF
Metal Film Resistors - CMF553R6500FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 3.65 Ohm, +/1 Percent, 100 Ppm Vishay - 41C2990 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.65 Ohm, +/1 Percent, 100 Ppm Vishay
41C2990
Cmf55, 3.65 Ohm, +/1 Percent, 100 Ppm Vishay 41C2990
CMF55, 3.65 Ohm, +/- 1 Percent, 100 ppm

CMF55, 3.65 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R6500FKWF-ND CMF553R6500FKWF 41C2990
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 3.65 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers