Vishay Intertechnology, Inc. Through Hole Resistors CMF553M6000FKEB

Description
3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M6000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M6000FKEB-ND
Through Hole Resistors CMF553M6000FKEB-ND
3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M6000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M6000FKEB
Metal Film Resistors - CMF553M6000FKEB
Metal Film Resistors - Through Hole 1/4watt 3.6Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.6Mohms 1%

Supplier's Site
Cmf-55 3.6M 1% T-1 Eb E3 Vishay - 68P5855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.6M 1% T-1 Eb E3 Vishay
68P5855
Cmf-55 3.6M 1% T-1 Eb E3 Vishay 68P5855
CMF-55 3.6M 1% T-1 EB e3

CMF-55 3.6M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M6000FKEB-ND CMF553M6000FKEB 68P5855
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.6M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details