Vishay Intertechnology, Inc. Through Hole Resistors CMF553M7400FKR6

Description
3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M7400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M7400FKR6-ND
Through Hole Resistors CMF553M7400FKR6-ND
3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M7400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M7400FKR6
Metal Film Resistors - CMF553M7400FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2929
Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2929
Resistor,Metal Film,3.74MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.74MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M7400FKR6-ND CMF553M7400FKR6 41C2929
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details