Vishay Intertechnology, Inc. RES 3.16M OHM 1% 50PPM 1/2W CMF553M1600FHEB

Description
RES 3.16Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.16Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1% 50PPM 1/2W - CMF553M1600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1% 50PPM 1/2W
CMF553M1600FHEB
RES 3.16M OHM 1% 50PPM 1/2W CMF553M1600FHEB
RES 3.16Mohm 1% 50PPM 1/2W

RES 3.16Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.16MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.16MHFTR-ND
Through Hole Resistors CMF3.16MHFTR-ND
3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M1600FHEB CMF3.16MHFTR-ND
Product Name RES 3.16M OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 3.16E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers