Vishay Intertechnology, Inc. Through Hole Resistors CMF553R3000JKRE

Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R3000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3000JKRE-ND
Through Hole Resistors CMF553R3000JKRE-ND
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553R3000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R3000JKRE
Metal Film Resistors - CMF553R3000JKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C2974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C2974
Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C2974
Resistor,Metal Film,3.3Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.3Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3000JKRE-ND CMF553R3000JKRE 41C2974
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details