Vishay Intertechnology, Inc. Metal Film Resistors - CMF55402K00DEEB

Description
Metal Film Resistors - Through Hole CMF-55 402K .5% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 402K .5% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55402K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55402K00DEEB
Metal Film Resistors - CMF55402K00DEEB
Metal Film Resistors - Through Hole CMF-55 402K .5% T-9 EB e3

Metal Film Resistors - Through Hole CMF-55 402K .5% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF55402K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00DEEB-ND
Through Hole Resistors CMF55402K00DEEB-ND
402 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55402K00DEEB CMF55402K00DEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details