Vishay Intertechnology, Inc. RES 3.8M OHM 1/2W 5% AXIAL CMF553M8000JNEB

Description
RES 3.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.8M OHM 1/2W 5% AXIAL - CMF553M8000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.8M OHM 1/2W 5% AXIAL
CMF553M8000JNEB
RES 3.8M OHM 1/2W 5% AXIAL CMF553M8000JNEB
RES 3.8Mohm 1/2W 5% AXIAL

RES 3.8Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M8000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M8000JNEB-ND
Through Hole Resistors CMF553M8000JNEB-ND
3.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.8M 5% T-00 Eb E3 Vishay - 68P5883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.8M 5% T-00 Eb E3 Vishay
68P5883
Cmf-55 3.8M 5% T-00 Eb E3 Vishay 68P5883
CMF-55 3.8M 5% T-00 EB e3

CMF-55 3.8M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M8000JNEB CMF553M8000JNEB-ND 68P5883
Product Name RES 3.8M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 3.8M 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details