Vishay Intertechnology, Inc. RES 3.92 OHM 1/2W 1% AXIAL CMF553R9200FKEB

Description
RES 3.92ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1/2W 1% AXIAL - CMF553R9200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1/2W 1% AXIAL
CMF553R9200FKEB
RES 3.92 OHM 1/2W 1% AXIAL CMF553R9200FKEB
RES 3.92ohm 1/2W 1% AXIAL

RES 3.92ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R9200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R9200FKEB-ND
Through Hole Resistors CMF553R9200FKEB-ND
3.92 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92 1% T-1 Eb E3 Vishay - 68P5999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92 1% T-1 Eb E3 Vishay
68P5999
Cmf-55 3.92 1% T-1 Eb E3 Vishay 68P5999
CMF-55 3.92 1% T-1 EB e3

CMF-55 3.92 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R9200FKEB CMF553R9200FKEB-ND 68P5999
Product Name RES 3.92 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.92 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers