Vishay Intertechnology, Inc. RES 3.40M OHM 1% 50PPM 1/2W CMF553M4000FHEB

Description
RES 3.40Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.40Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40M OHM 1% 50PPM 1/2W - CMF553M4000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40M OHM 1% 50PPM 1/2W
CMF553M4000FHEB
RES 3.40M OHM 1% 50PPM 1/2W CMF553M4000FHEB
RES 3.40Mohm 1% 50PPM 1/2W

RES 3.40Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.40MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.40MHFTR-ND
Through Hole Resistors CMF3.40MHFTR-ND
3.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.4M 1% T-2 Eb E3 Vishay - 68P5824 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.4M 1% T-2 Eb E3 Vishay
68P5824
Cmf-55 3.4M 1% T-2 Eb E3 Vishay 68P5824
CMF-55 3.4M 1% T-2 EB e3

CMF-55 3.4M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M4000FHEB CMF3.40MHFTR-ND 68P5824
Product Name RES 3.40M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.4M 1% T-2 Eb E3 Vishay
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers