Vishay Intertechnology, Inc. Metal Film Resistors - CMF553R6500FKR8

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553R6500FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R6500FKR8
Metal Film Resistors - CMF553R6500FKR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553R6500FKR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R6500FKR8-ND
Through Hole Resistors CMF553R6500FKR8-ND
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.65 1% T-1 Re8 Vishay - 68P5982 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.65 1% T-1 Re8 Vishay
68P5982
Cmf-55 3.65 1% T-1 Re8 Vishay 68P5982
CMF-55 3.65 1% T-1 RE8

CMF-55 3.65 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R6500FKR8 CMF553R6500FKR8-ND 68P5982
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.65 1% T-1 Re8 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details