Vishay Intertechnology, Inc. Through Hole Resistors CMF553R3000FKBF

Description
3.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF553R3000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF553R3000FKBF-ND
Through Hole Resistors 541-CMF553R3000FKBF-ND
3.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553R3000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R3000FKBF
Metal Film Resistors - CMF553R3000FKBF
Metal Film Resistors - Through Hole 1/4watt 3.3ohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.3ohms 1%

Supplier's Site
Cmf55, 3.3 Ohm, +/1 Percent, 100 Ppm Vishay - 41C2970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.3 Ohm, +/1 Percent, 100 Ppm Vishay
41C2970
Cmf55, 3.3 Ohm, +/1 Percent, 100 Ppm Vishay 41C2970
CMF55, 3.3 Ohm, +/- 1 Percent, 100 ppm

CMF55, 3.3 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF553R3000FKBF-ND CMF553R3000FKBF 41C2970
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 3.3 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details