Vishay Intertechnology, Inc. RES 3.16M OHM 1/2W 2% AXIAL CMF553M1600GNR6

Description
RES 3.16Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.16Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1/2W 2% AXIAL - CMF553M1600GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/2W 2% AXIAL
CMF553M1600GNR6
RES 3.16M OHM 1/2W 2% AXIAL CMF553M1600GNR6
RES 3.16Mohm 1/2W 2% AXIAL

RES 3.16Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M1600GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600GNR6-ND
Through Hole Resistors CMF553M1600GNR6-ND
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.16M 2% T-00 Re6 Vishay - 68P5768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.16M 2% T-00 Re6 Vishay
68P5768
Cmf-55 3.16M 2% T-00 Re6 Vishay 68P5768
CMF-55 3.16M 2% T-00 RE6

CMF-55 3.16M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600GNR6 CMF553M1600GNR6-ND 68P5768
Product Name RES 3.16M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.16M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details